Logitech logo

Logitech 920-007931 keyboard Mouse included Home USB QWERTY US International Grey

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
465632
Info modified on:
05 Mar 2025, 11:14:35
Short summary description Logitech 920-007931 keyboard Mouse included Home USB QWERTY US International Grey:

Logitech 920-007931, Full-size (100%), Wireless, USB, QWERTY, Grey, Mouse included

Long summary description Logitech 920-007931 keyboard Mouse included Home USB QWERTY US International Grey:

Logitech 920-007931. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 100, Recommended usage: Home. Product colour: Grey. Mouse included

Reasons to buy
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.