Logitech logo

Logitech Bluetooth Illuminated Keyboard K810 AZERTY French Aluminium

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31423
Info modified on:
18 Jun 2024, 10:54:40
Short summary description Logitech Bluetooth Illuminated Keyboard K810 AZERTY French Aluminium:

Logitech Bluetooth Illuminated Keyboard K810, AZERTY, French, Aluminium, Wireless, Bluetooth, 3.0+HS

Long summary description Logitech Bluetooth Illuminated Keyboard K810 AZERTY French Aluminium:

Logitech Bluetooth Illuminated Keyboard K810. Keyboard layout: AZERTY, Keyboard language: French. Product colour: Aluminium. Connectivity technology: Wireless, Device interface: Bluetooth, Bluetooth version: 3.0+HS. Battery technology: Lithium Polymer (LiPo). Keyboard dimensions (WxDxH): 287 x 127 x 10 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.