Logitech 920-003376, Full-size (100%), Wireless, RF Wireless, Black, Mouse included
Logitech 920-003376. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Universal. Product colour: Black. Mouse included