Logitech K360, Full-size (100%), Wireless, RF Wireless, Black
Logitech K360. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Universal. Product colour: Black