Logitech Media Keyboard K200, Full-size (100%), Wired, USB, Black
Logitech Media Keyboard K200. Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: USB. Product colour: Black