Logitech 910-005718, Ambidextrous, Optical, RF Wireless + Bluetooth, 1000 DPI, Graphite
Logitech 910-005718. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless + Bluetooth, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Graphite