Logitech RX300 Optical Mouse, Black, Optical, USB Type-A + PS/2, 800 DPI, Black
Logitech RX300 Optical Mouse, Black. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Movement resolution: 800 DPI, Buttons quantity: 3. Product colour: Black