Linksys logo

Linksys XAC1200 wireless router Gigabit Ethernet Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64396
Info modified on:
08 Jun 2023, 15:01:00
Short summary description Linksys XAC1200 wireless router Gigabit Ethernet Black:

Linksys XAC1200, Wi-Fi 5 (802.11ac), Ethernet LAN, Black

Long summary description Linksys XAC1200 wireless router Gigabit Ethernet Black:

Linksys XAC1200. Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 867 Mbit/s, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Product colour: Black. Antenna design: Internal. Power source type: DC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.