Linksys logo

Linksys WRT54G2 wireless router Fast Ethernet Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38414
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Linksys WRT54G2 wireless router Fast Ethernet Black:

Linksys WRT54G2, Ethernet LAN, Black

Long summary description Linksys WRT54G2 wireless router Fast Ethernet Black:

Linksys WRT54G2. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Security algorithms: WEP. Product colour: Black. Width: 203 mm, Depth: 160 mm, Height: 35 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.