Linksys logo

Linksys WRT120N wireless router Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53520
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Linksys WRT120N wireless router Black:

Linksys WRT120N, Ethernet LAN, ADSL, Black

Long summary description Linksys WRT120N wireless router Black:

Linksys WRT120N. Modulation: 16-QAM, 64-QAM, QPSK. Networking standards: IEEE 802.3u, Receiver sensitivity: -94dBm @ 1Mbps, -90dBm @ 11Mbps, -75dBm @ 54Mbps, -66dBm @ 270Mbps. Security algorithms: WEP, WPA2. Product colour: Black. Certification: FCC, UL/cUL, ICES-003, RSS210, CE, Wi-Fi (IEEE 802.11b/g), WPA, WMM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.