LG logo

LG Z series ZD360-GD30K laptop Intel® Core™ i3 i3-3217U 33,8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 120 GB SSD White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70316
Info modified on:
01 Feb 2025, 04:56:12
Short summary description LG Z series ZD360-GD30K laptop Intel® Core™ i3 i3-3217U 33,8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 120 GB SSD White:

LG Z series ZD360-GD30K, Intel® Core™ i3, 1,8 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 120 GB

Long summary description LG Z series ZD360-GD30K laptop Intel® Core™ i3 i3-3217U 33,8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 120 GB SSD White:

LG Z series ZD360-GD30K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1,8 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 120 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Product colour: White. Weight: 1,15 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.