LG WD-12337TDX, Front-load, 8 kg, B, 1200 RPM, Silver
LG WD-12337TDX. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product colour: Silver. Width: 600 mm, Depth: 550 mm, Height: 842 mm