LG logo

LG WD-10490TP washing machine Front-load 5 kg 1000 RPM Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93237
Info modified on:
06 Dec 2021, 12:35:54
Short summary description LG WD-10490TP washing machine Front-load 5 kg 1000 RPM Stainless steel:

LG WD-10490TP, Front-load, 5 kg, B, 1000 RPM, 190 kWh, 9800 L

Long summary description LG WD-10490TP washing machine Front-load 5 kg 1000 RPM Stainless steel:

LG WD-10490TP. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1000 RPM. Annual energy consumption washing: 190 kWh, Annual water consumption washing: 9800 L. Product colour: Stainless steel. Width: 600 mm, Depth: 550 mm, Height: 842 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.