LG logo

LG 22" TFT Wide W2234S computer monitor 55,9 cm (22") 1680 x 1050 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90197
Info modified on:
08 May 2023, 14:43:40
Short summary description LG 22" TFT Wide W2234S computer monitor 55,9 cm (22") 1680 x 1050 pixels Black:

LG 22" TFT Wide W2234S, 55,9 cm (22"), 1680 x 1050 pixels, 5 ms, Black

Long summary description LG 22" TFT Wide W2234S computer monitor 55,9 cm (22") 1680 x 1050 pixels Black:

LG 22" TFT Wide W2234S. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.