LG logo

LG Hom-Bot 0,4 L Dust bag Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68379
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG Hom-Bot 0,4 L Dust bag Black, White:

LG Hom-Bot, Dust bag, Black, White, Round, 0,4 L, 60 dB, 12 h

Long summary description LG Hom-Bot 0,4 L Dust bag Black, White:

LG Hom-Bot. Dust container type: Dust bag, Product colour: Black, White, Shape: Round. Dust capacity (total): 0,4 L, Noise level: 60 dB, Timer duration (maximum): 12 h. Battery technology: Lithium-Ion (Li-Ion), Charging time: 3 h. Diameter: 36 cm, Height: 90 mm, Weight: 3,2 kg. Battery life: 1,5 h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.