LG VC4920NRTQ, 2000 W, Cylinder vacuum, Dry, Bagless, 1,2 L, HEPA
LG VC4920NRTQ. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1,2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 78 dB. Product colour: Magenta