LG logo

LG SN8YG soundbar speaker Black 3.1.2 channels 440 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57292
Info modified on:
01 Feb 2024, 10:37:45
Short summary description LG SN8YG soundbar speaker Black 3.1.2 channels 440 W:

LG SN8YG, 3.1.2 channels, 440 W, DTS Digital Surround, DTS-HD, DTS-HD Master Audio, DTS:X, Dolby Atmos, Dolby Digital Plus, Dolby..., Bass Blast, Bass Blast+, 80 W, 40 W

Long summary description LG SN8YG soundbar speaker Black 3.1.2 channels 440 W:

LG SN8YG. Audio output channels: 3.1.2 channels, RMS rated power: 440 W, Audio decoders: DTS Digital Surround, DTS-HD, DTS-HD Master Audio, DTS:X, Dolby Atmos, Dolby Digital Plus, Dolby.... Soundbar speaker RMS power: 220 W. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 220 W. Product colour: Black, High Dynamic Range (HDR) technology: Dolby Vision, High Dynamic Range 10 (HDR10), Display type: LCD. Connectivity technology: Wired & Wireless

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.