LG logo

LG SN8Y soundbar speaker Black 3.1.2 channels 440 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72248
Info modified on:
23 Jun 2023, 14:41:14
Short summary description LG SN8Y soundbar speaker Black 3.1.2 channels 440 W:

LG SN8Y, 3.1.2 channels, 440 W, DTS Digital Surround, DTS Virtual:X, DTS-HD HR, DTS-HD Master Audio, DTS:X, Dolby Atmos, Dolby..., Bass Blast, Bass Blast+, Standart, 220 W, Active subwoofer

Long summary description LG SN8Y soundbar speaker Black 3.1.2 channels 440 W:

LG SN8Y. Audio output channels: 3.1.2 channels, RMS rated power: 440 W, Audio decoders: DTS Digital Surround, DTS Virtual:X, DTS-HD HR, DTS-HD Master Audio, DTS:X, Dolby Atmos, Dolby.... Soundbar speaker RMS power: 220 W. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 2200 W. Product colour: Black, Display type: LCD, Audio formats supported: AAC, AAC+, FLAC, LPCM, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.