LG SN5.DEUSLLK, 2.1 channels, 400 W, DTS Digital Surround, DTS Virtual:X, Dolby Digital, Bass Blast, Bass Blast+, 96 kHz, 90 W
LG SN5.DEUSLLK. Audio output channels: 2.1 channels, RMS rated power: 400 W, Audio decoders: DTS Digital Surround, DTS Virtual:X, Dolby Digital. Soundbar speaker RMS power: 180 W. Subwoofer connectivity: Wireless, Subwoofer RMS power: 220 W. Product colour: Black, Audio formats supported: AAC, AAC+, FLAC, LPCM, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): SimpLink. Connectivity technology: Wired & Wireless