LG SJ5Y, 2.1 channels, 320 W, DTS Digital Surround, Dolby Digital, 120 W, Active subwoofer, Wireless
LG SJ5Y. Audio output channels: 2.1 channels, RMS rated power: 320 W, Audio decoders: DTS Digital Surround, Dolby Digital. Soundbar speaker RMS power: 120 W. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 200 W. Product colour: Black, Audio formats supported: FLAC, LPCM, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): SimpLink. Connectivity technology: Wired & Wireless