LG logo

LG SH3B soundbar speaker Black 2.1 channels 300 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122893
Info modified on:
14 Mar 2024, 17:15:55
Short summary description LG SH3B soundbar speaker Black 2.1 channels 300 W:

LG SH3B, 2.1 channels, 300 W, DTS Digital Surround, Dolby Digital, 100 W, 4 Ω, 82 dB

Long summary description LG SH3B soundbar speaker Black 2.1 channels 300 W:

LG SH3B. Audio output channels: 2.1 channels, RMS rated power: 300 W, Audio decoders: DTS Digital Surround, Dolby Digital. Soundbar speaker RMS power: 100 W, Impedance: 4 Ω, Signal-to-Noise Ratio (SNR): 82 dB. Subwoofer type: Active subwoofer, Subwoofer RMS power: 200 W, Subwoofer impedance: 3 Ω. Product colour: Black, Audio formats supported: LPCM. Connectivity technology: Wired & Wireless

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.