LG logo

LG S series S460 Intel® Pentium® B950 Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24916
Info modified on:
28 Jan 2025, 10:31:11
Short summary description LG S series S460 Intel® Pentium® B950 Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

LG S series S460, Intel® Pentium®, 2,1 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description LG S series S460 Intel® Pentium® B950 Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

LG S series S460. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B950, Processor frequency: 2,1 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Mobile network generation: 4G. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.