LG RK1, Home audio tower system, Black, 50 W, 2-way, FM, MP3, WMA
LG RK1. Type: Home audio tower system, Product colour: Black. RMS rated power: 50 W, Speaker type: 2-way. Supported radio bands: FM. Audio formats supported: MP3, WMA. Equalizer modes: Bass, Classic, Jazz, Normal, Pop, Rock, Volume control: Digital