LG logo

LG RC80U2AV4D tumble dryer Freestanding Front-load 8 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87260
Info modified on:
18 Jun 2025, 15:33:25
Short summary description LG RC80U2AV4D tumble dryer Freestanding Front-load 8 kg White:

LG RC80U2AV4D, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Left/right

Long summary description LG RC80U2AV4D tumble dryer Freestanding Front-load 8 kg White:

LG RC80U2AV4D. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Condensation efficiency class (old): A, Drying programs: Wool, Mix, Sport, Quick, Delicate/silk, Blanket, Cotton, Iron dry, Cupboard dry. Energy consumption: 1,47 kWh, Annual energy consumption: 176 kWh, Heat source: Electric. Depth: 690 mm, Width: 600 mm, Height: 850 mm. Package width: 660 mm, Package depth: 702 mm, Package height: 920 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.