LG logo

LG R series R380-A.APC5PV laptop Intel Pentium Mobile T4200 33,8 cm (13.3") 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce Go 8200M G Windows Vista Home Premium Pink

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77591
Info modified on:
24 Jan 2025, 20:49:20
Short summary description LG R series R380-A.APC5PV laptop Intel Pentium Mobile T4200 33,8 cm (13.3") 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce Go 8200M G Windows Vista Home Premium Pink:

LG R series R380-A.APC5PV, Intel Pentium Mobile, 2 GHz, 33,8 cm (13.3"), 3 GB, 320 GB, Windows Vista Home Premium

Long summary description LG R series R380-A.APC5PV laptop Intel Pentium Mobile T4200 33,8 cm (13.3") 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce Go 8200M G Windows Vista Home Premium Pink:

LG R series R380-A.APC5PV. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 33,8 cm (13.3"). Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce Go 8200M G. Operating system installed: Windows Vista Home Premium. Product colour: Pink. Weight: 2,1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.