LG logo

LG PW600G data projector Standard throw projector 600 ANSI lumens DLP WXGA (1280x800) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104836
Info modified on:
01 Feb 2024, 10:37:29
Short summary description LG PW600G data projector Standard throw projector 600 ANSI lumens DLP WXGA (1280x800) White:

LG PW600G, 600 ANSI lumens, DLP, WXGA (1280x800), 100000:1, 4:3, 508 - 2540 mm (20 - 100")

Long summary description LG PW600G data projector Standard throw projector 600 ANSI lumens DLP WXGA (1280x800) White:

LG PW600G. Projector brightness: 600 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: LED, Service life of light source: 30000 h. Focus: Manual, Throw ratio: 1.5:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported video modes: 1080i, 1080p, 480i, 480p, 720p. HDMI connector type: Full-size

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.