LG logo

LG P series P310 - Melara - P8700 Intel® Core™2 Duo 33,8 cm (13.3") 4 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9600M Windows Vista Business

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18696
Info modified on:
29 Jan 2025, 19:51:32
Short summary description LG P series P310 - Melara - P8700 Intel® Core™2 Duo 33,8 cm (13.3") 4 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9600M Windows Vista Business:

LG P series P310 - Melara - P8700, Intel® Core™2 Duo, 2,53 GHz, 33,8 cm (13.3"), 1280 x 800 pixels, 4 GB, 320 GB

Long summary description LG P series P310 - Melara - P8700 Intel® Core™2 Duo 33,8 cm (13.3") 4 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9600M Windows Vista Business:

LG P series P310 - Melara - P8700. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2,53 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 9600M. Operating system installed: Windows Vista Business. Weight: 1,6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.