LG P18EN.UL2, Air conditioner outdoor unit, White, Cooling, Dehumidifying, Heating, R410A, 1,2 kg, Rotary
LG P18EN.UL2. Type: Air conditioner outdoor unit, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (heating) (Average heating season): A+, Annual energy consumption (cooling): 269 kWh, Annual energy consumption (heating) (Average heating season): 1365 kWh. Outdoor unit sound power level: 65 dB, Outdoor unit noise level: 55 dB, Cooling airflow (outdoor unit): 2100 m³/h. Energy efficiency class (cooling): A++