LG logo

LG OLED55C4PUA TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5181
Info modified on:
27 Jan 2025, 08:32:52
Short summary description LG OLED55C4PUA TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

LG OLED55C4PUA, 139,7 cm (55"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black

Long summary description LG OLED55C4PUA TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

LG OLED55C4PUA. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Motion interpolation technology: OLED Motion, Response time: 0,1 ms. Digital signal format system: QAM. Wi-Fi, Ethernet LAN. Product colour: Black

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.