LG OLED55A13LA, 139,7 cm (55"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black, Grey
LG OLED55A13LA. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Grey