LG logo

LG NB3520A soundbar speaker Black 2.1 channels 300 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70772
Info modified on:
19 Mar 2023, 16:09:25
Short summary description LG NB3520A soundbar speaker Black 2.1 channels 300 W:

LG NB3520A, 2.1 channels, 300 W, Dolby Digital, DTS, 300 W, 4 Ω, 85 dB

Long summary description LG NB3520A soundbar speaker Black 2.1 channels 300 W:

LG NB3520A. Audio output channels: 2.1 channels, RMS rated power: 300 W, Audio decoders: Dolby Digital, DTS. Soundbar speaker RMS power: 300 W, Impedance: 4 Ω, Signal-to-Noise Ratio (SNR): 85 dB. Subwoofer connectivity: Wireless, Subwoofer impedance: 3 Ω, Subwoofer sensitivity: 83 dB. Product colour: Black, Recommended usage: Home theatre. Connectivity technology: Wireless, Bluetooth version: 2.0+EDR

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.