LG logo

LG N2B1 NAS/storage server Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57572
Info modified on:
07 Sept 2019, 14:28:21
Short summary description LG N2B1 NAS/storage server Black, Silver:

LG N2B1, Black, Silver

Long summary description LG N2B1 NAS/storage server Black, Silver:

LG N2B1. Supported storage drive interfaces: Serial ATA, Storage drive size: 3.5", RAID levels: 0, 1, JBOD. Data link protocols: TCP/IP, HTTP/HTTPS, FTP/FTPS. Product colour: Black, Silver. Compatible memory cards: MMC, SD, xD. Dimensions (WxDxH): 162 x 165 x 230 mm, Compatible operating systems: Windows 2000/ XP/ Vista/ Server 2003 MacOS 10.3, Technical features: 1 x BD-RE

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.