LG MU3M19 UE2, Air conditioner outdoor unit, White, Cooling, Heating, 5300 W, 1300 W, 6300 W
LG MU3M19 UE2. Type: Air conditioner outdoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. Power consumption (cooling) (min): 200 W, Power consumption (cooling) (max): 2500 W, Power consumption (heating) (min): 200 W. Outdoor unit noise level: 62 dB, Cooling airflow (outdoor unit): 3000 m³/h, Heating airflow (outdoor unit): 3000 m³/h