LG logo

LG M2550D-PZ TV 63,5 cm (25") Full HD Black 300 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85696
Info modified on:
02 Dec 2020, 14:42:04
Short summary description LG M2550D-PZ TV 63,5 cm (25") Full HD Black 300 cd/m²:

LG M2550D-PZ, 63,5 cm (25"), 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-T, Black

Long summary description LG M2550D-PZ TV 63,5 cm (25") Full HD Black 300 cd/m²:

LG M2550D-PZ. Display diagonal: 63,5 cm (25"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 300 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.