LG logo

LG LSM-100 mouse Office USB Type-A Laser 1200 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65429
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG LSM-100 mouse Office USB Type-A Laser 1200 DPI:

LG LSM-100, Laser, USB Type-A, 1200 DPI, Black

Long summary description LG LSM-100 mouse Office USB Type-A Laser 1200 DPI:

LG LSM-100. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 1200 DPI, Buttons quantity: 5, Scroll type: Wheel. Power source: Cable. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.