LG K50 LMX520EMW, 15,9 cm (6.26"), 1520 x 720 pixels, 3 GB, 32 GB, 13 MP, Black
LG K50 LMX520EMW. Display diagonal: 15,9 cm (6.26"), Display resolution: 1520 x 720 pixels. Processor frequency: 2 GHz, Processor family: MediaTek, Processor model: MT6762. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3500 mAh. Product colour: Black. Weight: 172 g