LG logo

LG G Pad 7.0 V400 Qualcomm Snapdragon 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80116
Info modified on:
14 Mar 2024, 19:50:26
Short summary description LG G Pad 7.0 V400 Qualcomm Snapdragon 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android White:

LG G Pad 7.0 V400, 17,8 cm (7"), 1280 x 800 pixels, 8 GB, 1 GB, Android, White

Long summary description LG G Pad 7.0 V400 Qualcomm Snapdragon 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android White:

LG G Pad 7.0 V400. Display diagonal: 17,8 cm (7"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 8 GB. Processor frequency: 1,2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 400. Internal memory: 1 GB. Rear camera resolution (numeric): 1,3 MP, Rear camera type: Single camera, Front camera resolution (numeric): 3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 297 g. Operating system installed: Android. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.