LG T385, Bar, 8,13 cm (3.2"), 2 MP, Bluetooth, 950 mAh, Black
LG T385. Form factor: Bar. Display diagonal: 8,13 cm (3.2"), Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 2 MP. WAP: 2.0, Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 950 mAh, Standby time (2G): 560 h. Weight: 96 g. Product colour: Black