LG Stylus 2 K520, 14,5 cm (5.7"), 1,5 GB, 16 GB, 13 MP, Android 6.0, Brown
LG Stylus 2 K520. Display diagonal: 14,5 cm (5.7"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,2 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8916. RAM capacity: 1,5 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 6.0. Battery capacity: 3000 mAh. Product colour: Brown. Weight: 142 g