LG logo

LG G6 LGH870 14,5 cm (5.7") Android 7.0 4G USB Type-C 4 GB 32 GB 3300 mAh Platinum

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134397
Info modified on:
14 Mar 2024, 19:51:55
Short summary description LG G6 LGH870 14,5 cm (5.7") Android 7.0 4G USB Type-C 4 GB 32 GB 3300 mAh Platinum:

LG G6 LGH870, 14,5 cm (5.7"), 4 GB, 32 GB, 13 MP, Android 7.0, Platinum

Long summary description LG G6 LGH870 14,5 cm (5.7") Android 7.0 4G USB Type-C 4 GB 32 GB 3300 mAh Platinum:

LG G6 LGH870. Display diagonal: 14,5 cm (5.7"), Display resolution: 2880 x 1440 pixels. Processor frequency: 2,35 GHz, Processor family: Qualcomm Snapdragon, Processor model: 821. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. Operating system installed: Android 7.0. Battery capacity: 3300 mAh. Product colour: Platinum. Weight: 162 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.