LG G4 c H525N, 12,7 cm (5"), 1 GB, 8 GB, 8 MP, Android 5.0, Grey
LG G4 c H525N. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 410. RAM capacity: 1 GB, RAM type: LPDDR3, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.0. Battery capacity: 2540 mAh. Product colour: Grey. Weight: 136 g