LG logo

LG G-Flex D955 15,2 cm (6") Dual SIM Android 4.2.2 4G 2 GB 32 GB 3500 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68186
Info modified on:
27 Feb 2024, 14:34:23
Short summary description LG G-Flex D955 15,2 cm (6") Dual SIM Android 4.2.2 4G 2 GB 32 GB 3500 mAh Black:

LG G-Flex D955, 15,2 cm (6"), 2 GB, 32 GB, 13 MP, Android 4.2.2, Black

Long summary description LG G-Flex D955 15,2 cm (6") Dual SIM Android 4.2.2 4G 2 GB 32 GB 3500 mAh Black:

LG G-Flex D955. Display diagonal: 15,2 cm (6"), Display resolution: 1280 x 720 pixels. Processor frequency: 2,3 GHz, Processor family: Qualcomm Snapdragon, Processor model: 800. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.2.2. Battery capacity: 3500 mAh. Product colour: Black. Weight: 177 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.