LG logo

LG F60 D390N 11,4 cm (4.5") Single SIM Android 4.4 4G Micro-USB 1 GB 4 GB 2100 mAh Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60586
Info modified on:
31 May 2023, 12:04:33
Short summary description LG F60 D390N 11,4 cm (4.5") Single SIM Android 4.4 4G Micro-USB 1 GB 4 GB 2100 mAh Black:

LG F60 D390N, 11,4 cm (4.5"), 1 GB, 4 GB, 5 MP, Android 4.4, Black

Long summary description LG F60 D390N 11,4 cm (4.5") Single SIM Android 4.4 4G Micro-USB 1 GB 4 GB 2100 mAh Black:

LG F60 D390N. Display diagonal: 11,4 cm (4.5"), Display resolution: 800 x 480 pixels. Processor frequency: 1,2 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8916. RAM capacity: 1 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 2100 mAh. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.