LG logo

LG Music Flow P5 Stereo portable speaker Gold, White 10 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70953
Info modified on:
05 Jan 2024, 16:15:46
Short summary description LG Music Flow P5 Stereo portable speaker Gold, White 10 W:

LG Music Flow P5, 2.0 channels, 10 W, 4 Ω, 82 dB, Wired & Wireless, Micro-USB B

Long summary description LG Music Flow P5 Stereo portable speaker Gold, White 10 W:

LG Music Flow P5. Audio output channels: 2.0 channels. RMS rated power: 10 W, Impedance: 4 Ω, Sensitivity: 82 dB. Connectivity technology: Wired & Wireless, USB connector type: Micro-USB B. Product type: Stereo portable speaker, Product colour: Gold, White, Product design: Rectangle. Recommended usage: Tablet / Smartphone, Audio formats supported: SBC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.