LG L320-CP, 0,06 lx, Auto, Manual, 1/50 - 1/90000 s, CCD, 25,4 / 3 mm (1 / 3"), 8x
LG L320-CP. Minimum illumination: 0,06 lx, White balance: Auto, Manual, Camera shutter speed: 1/50 - 1/90000 s. Sensor type: CCD, Optical sensor size: 25,4 / 3 mm (1 / 3"). Digital zoom: 8x. Analog signal format system: PAL. Signal-to-Noise Ratio (SNR): 52 dB