LG L1953T-BF LCD Monitor, 48,3 cm (19"), 1280 x 1024 pixels, 5 ms, Black
LG L1953T-BF LCD Monitor. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black