LG logo

LG My Netbook Friend - 500Gb external hard drive 5400 RPM 2.5" USB 2.0 Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125050
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG My Netbook Friend - 500Gb external hard drive 5400 RPM 2.5" USB 2.0 Black:

LG My Netbook Friend - 500Gb, 500 GB, 2.5", 2.0, 5400 RPM, Black

Long summary description LG My Netbook Friend - 500Gb external hard drive 5400 RPM 2.5" USB 2.0 Black:

LG My Netbook Friend - 500Gb. HDD capacity: 500 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.