LG Home Cinema HT904SA, DVD player, 5.1 channels, 1000 W, 155 W, 155 W, 225 W
LG Home Cinema HT904SA. Optical disc player type: DVD player. Audio output channels: 5.1 channels, RMS rated power: 1000 W. Center speaker RMS power: 155 W. Satellite speakers RMS power: 155 W. Subwoofer RMS power: 225 W