LG logo

LG H series H160-GV3WK laptop Intel Atom® Z2760 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen 2 GB DDR2-SDRAM 64 GB Flash Windows 8 Black, White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28747
Info modified on:
01 Feb 2025, 05:26:59
Short summary description LG H series H160-GV3WK laptop Intel Atom® Z2760 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen 2 GB DDR2-SDRAM 64 GB Flash Windows 8 Black, White:

LG H series H160-GV3WK, Intel Atom®, 1,8 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 64 GB

Long summary description LG H series H160-GV3WK laptop Intel Atom® Z2760 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen 2 GB DDR2-SDRAM 64 GB Flash Windows 8 Black, White:

LG H series H160-GV3WK. Product type: Hybrid (2-in-1), Form factor: Convertible (Floating Slider). Processor family: Intel Atom®, Processor model: Z2760, Processor frequency: 1,8 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. Operating system installed: Windows 8. Product colour: Black, White. Weight: 1,05 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.