LG logo

LG GW-B227YUQV side-by-side refrigerator Freestanding Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76840
Info modified on:
23 Oct 2019, 15:24:07
Short summary description LG GW-B227YUQV side-by-side refrigerator Freestanding Silver:

LG GW-B227YUQV, Freestanding, Silver, 40 dB, 569 L, 358 L, 202 L

Long summary description LG GW-B227YUQV side-by-side refrigerator Freestanding Silver:

LG GW-B227YUQV. Appliance placement: Freestanding, Product colour: Silver. Noise level: 40 dB, Total gross capacity: 569 L. Fridge net capacity: 358 L. Freezer net capacity: 202 L. Energy usage: 1,205 kWh/24h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.